Vishay Intertechnology, Inc. Wirewound Resistors RWR74S51R0FRB12

Description
ESS-5 51 1% RWR74S51R0FR B12
Request a Quote
Description
ESS-5 51 1% RWR74S51R0FR B12
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The RWR74S is a military-grade, axial lead wirewound resistor qualified to MIL-PRF-39007, with a power rating of 5 W and a resistance range of 0.1 to 12.1 kΩ for ±0.1 % tolerance. It features a high-temperature silicone coating, complete welded construction, and an inductive winding. The resistor has an operating temperature range of -55 °C to +250 °C, a dielectric withstanding voltage of 1000 V RMS, and a maximum working voltage of (P × R)^1/2. Terminals are tinned Copperweld®, and the core is made of ceramic. Dimensions are 0.875 ± 0.062 in [22.23 ± 1.58 mm] in length, 0.312 ± 0.031 in [7.92 ± 0.787 mm] in diameter, and 0.040 ± 0.002 in [1.02 ± 0.051 mm] for the terminal diameter. The resistance temperature coefficient is ±50 ppm/°C from 1.01 to 10 Ω and ±30 ppm/°C from 10.1 to 12.1 kΩ.

Datasheet Summary
Powered by GS/AI

The RWR74S is a military-grade, axial lead wirewound resistor qualified to MIL-PRF-39007, with a power rating of 5 W and a resistance range of 0.1 to 12.1 kΩ for ±0.1 % tolerance. It features a high-temperature silicone coating, complete welded construction, and an inductive winding. The resistor has an operating temperature range of -55 °C to +250 °C, a dielectric withstanding voltage of 1000 V RMS, and a maximum working voltage of (P × R)^1/2. Terminals are tinned Copperweld®, and the core is made of ceramic. Dimensions are 0.875 ± 0.062 in [22.23 ± 1.58 mm] in length, 0.312 ± 0.031 in [7.92 ± 0.787 mm] in diameter, and 0.040 ± 0.002 in [1.02 ± 0.051 mm] for the terminal diameter. The resistance temperature coefficient is ±50 ppm/°C from 1.01 to 10 Ω and ±30 ppm/°C from 10.1 to 12.1 kΩ.

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR74S51R0FRB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR74S51R0FRB12
Wirewound Resistors 3110-RWR74S51R0FRB12
ESS-5 51 1% RWR74S51R0FR B12

ESS-5 51 1% RWR74S51R0FR B12

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Wirewound Resistors
Product Number 3110-RWR74S51R0FRB12
Product Name Wirewound Resistors
Category / Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2123552 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
Resistance Range 100 ohms
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULH - Isabellenhutte USA
Specs
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Mounting / Packaging Tab Terminals
Standards and Certifications RoHS; UL
View Details
RW Coat Insulated Miniature Precision Power Wirewound -  - KOA Speer Electronics, Inc.
Specs
Mounting / Packaging Axial Leads
Standards and Certifications RoHS
Resistance Range 100 to 62000 ohms
View Details
Trigon Components, Inc.
Specs
Category / Application Fusible Resistor; General Use
Mounting / Packaging Axial Leads
Standards and Certifications JIS
View Details