Vishay Intertechnology, Inc. Wirewound Resistors RWR74S3520FRB12

Description
ESS-5 352 1% RWR74S3520FR B12
Request a Quote
Description
ESS-5 352 1% RWR74S3520FR B12
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

RWR74S3520FRB12 is a military-grade, solderable, inductive wirewound resistor from the RWR series, qualified to MIL-PRF-39007, with a power rating of 5 W, resistance of 352 Ω, and tolerance of ±1%. It features a high-temperature silicone coating, complete welded construction, and operates from -55 °C to +250 °C. The resistor has a dimensional size of 0.875 ± 0.062 inches [22.23 ± 1.58 mm] in length, 0.312 ± 0.031 inches [7.92 ± 0.787 mm] in diameter, and 0.040 ± 0.002 inches [1.02 ± 0.051 mm] lead diameter. It meets ANSI J-STD-002 for solderability, has a dielectric withstanding voltage of 1000 V RMS, and a maximum working voltage of 415 V. The resistance temperature coefficient is ±20 ppm/°C for resistance values above 74.1 Ω. The part is supplied in bulk pack with a single lot date code.

Datasheet Summary
Powered by GS/AI

RWR74S3520FRB12 is a military-grade, solderable, inductive wirewound resistor from the RWR series, qualified to MIL-PRF-39007, with a power rating of 5 W, resistance of 352 Ω, and tolerance of ±1%. It features a high-temperature silicone coating, complete welded construction, and operates from -55 °C to +250 °C. The resistor has a dimensional size of 0.875 ± 0.062 inches [22.23 ± 1.58 mm] in length, 0.312 ± 0.031 inches [7.92 ± 0.787 mm] in diameter, and 0.040 ± 0.002 inches [1.02 ± 0.051 mm] lead diameter. It meets ANSI J-STD-002 for solderability, has a dielectric withstanding voltage of 1000 V RMS, and a maximum working voltage of 415 V. The resistance temperature coefficient is ±20 ppm/°C for resistance values above 74.1 Ω. The part is supplied in bulk pack with a single lot date code.

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR74S3520FRB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR74S3520FRB12
Wirewound Resistors 3110-RWR74S3520FRB12
ESS-5 352 1% RWR74S3520FR B12

ESS-5 352 1% RWR74S3520FR B12

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Wirewound Resistors
Product Number 3110-RWR74S3520FRB12
Product Name Wirewound Resistors
Category / Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2123561 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
Resistance Range 220 ohms
View Details
Water Cooled, High Power Resistors - WCR - Isabellenhutte USA
Specs
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Mounting / Packaging Tab Terminals
Standards and Certifications RoHS
View Details
CW, CWH, CWP Coat Insulated Wirewound -  - KOA Speer Electronics, Inc.
KOA Speer Electronics, Inc.
Specs
Mounting / Packaging Axial Leads
Standards and Certifications RoHS
Resistance Range 10 to 3000 ohms
View Details
 - RMWM Series - Trigon Components, Inc.
Trigon Components, Inc.
Specs
Category / Application General Use
Mounting / Packaging Cylindrical
Standards and Certifications JIS
View Details