Vishay Intertechnology, Inc. Wirewound Resistors RWR74S3481FRS73

Description
ESS-5 3.48K 1% RWR74S3481FR S73
Request a Quote
Description
ESS-5 3.48K 1% RWR74S3481FR S73
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

RWR74S is a military-grade, axial lead wirewound resistor with a power rating of 5 W, operating temperature range of -55 °C to +250 °C, and a non-inductive construction. It features a high-temperature silicone coating, complete welded construction, and meets MIL-PRF-39007 qualification requirements. The resistor has a resistance range of 0.1 to 12.1 kΩ with tolerances of ±0.1 %, ±0.5 %, or ±1.0 %. Dimensions are 0.875 ± 0.062 in [22.23 ± 1.58 mm] in length, 0.312 ± 0.031 in [7.92 ± 0.787 mm] in diameter, and 0.040 ± 0.002 in [1.02 ± 0.051 mm] for terminal width. It complies with ANSI J-STD-002 for solderability and has a dielectric withstanding voltage of 1000 V RMS for 5 W and larger sizes. The part is available in bulk or tape/reel packaging.

Datasheet Summary
Powered by GS/AI

RWR74S is a military-grade, axial lead wirewound resistor with a power rating of 5 W, operating temperature range of -55 °C to +250 °C, and a non-inductive construction. It features a high-temperature silicone coating, complete welded construction, and meets MIL-PRF-39007 qualification requirements. The resistor has a resistance range of 0.1 to 12.1 kΩ with tolerances of ±0.1 %, ±0.5 %, or ±1.0 %. Dimensions are 0.875 ± 0.062 in [22.23 ± 1.58 mm] in length, 0.312 ± 0.031 in [7.92 ± 0.787 mm] in diameter, and 0.040 ± 0.002 in [1.02 ± 0.051 mm] for terminal width. It complies with ANSI J-STD-002 for solderability and has a dielectric withstanding voltage of 1000 V RMS for 5 W and larger sizes. The part is available in bulk or tape/reel packaging.

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR74S3481FRS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR74S3481FRS73
Wirewound Resistors 3110-RWR74S3481FRS73
ESS-5 3.48K 1% RWR74S3481FR S73

ESS-5 3.48K 1% RWR74S3481FR S73

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Wirewound Resistors
Product Number 3110-RWR74S3481FRS73
Product Name Wirewound Resistors
Category / Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

10W Resistor - 52-RK73B1JTTD562J - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Technology / Construction Thick Film
Mounting / Packaging 0603 (1608 Metric)
Resistance Range 5600 ohms
View Details
4 suppliers
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULV - Isabellenhutte USA
Specs
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Mounting / Packaging Tab Terminals
Standards and Certifications RoHS; UL
View Details
Through Hole Resistors - 2123554 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
Resistance Range 10 ohms
View Details
Chassis Mount Resistors - 696-1428-ND - DigiKey
Specs
Category / Application Current Sensing; General Use
Mounting / Packaging Axial, Box
Features Non-Inductive; Fireproof Case
View Details
2 suppliers