Vishay Intertechnology, Inc. Wirewound Resistors RWR74S21R7FMB12

Description
ESS-5 21.7 1% RWR74S21R7FM B12
Request a Quote
Description
ESS-5 21.7 1% RWR74S21R7FM B12
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The RWR74S is a military-grade, axial lead wirewound resistor with a power rating of 5 W, operating temperature range of -55 to +250 °C, and a maximum working voltage determined by the square root of the product of power and resistance. It features a high-temperature silicone coating, complete welded construction, and is qualified to MIL-PRF-39007 with an 'S' level failure rate option. The resistor has a solderable, inductive winding, ceramic core, and terminal strength of at least 10 lb. It meets ANSI J-STD-002 for solderability and provides resistance values from 0.1 to 12.1 kΩ with tolerances of ±0.1 %, ±0.5 %, or ±1.0 %. Its dimensions are 0.875 ± 0.062 in [22.23 ± 1.58 mm] in length, 0.312 ± 0.031 in [7.92 ± 0.787 mm] in diameter, and 0.040 ± 0.002 in [1.02 ± 0.051 mm] for lead diameter. The part is available in bulk pack or tape/reel formats.

Datasheet Summary
Powered by GS/AI

The RWR74S is a military-grade, axial lead wirewound resistor with a power rating of 5 W, operating temperature range of -55 to +250 °C, and a maximum working voltage determined by the square root of the product of power and resistance. It features a high-temperature silicone coating, complete welded construction, and is qualified to MIL-PRF-39007 with an 'S' level failure rate option. The resistor has a solderable, inductive winding, ceramic core, and terminal strength of at least 10 lb. It meets ANSI J-STD-002 for solderability and provides resistance values from 0.1 to 12.1 kΩ with tolerances of ±0.1 %, ±0.5 %, or ±1.0 %. Its dimensions are 0.875 ± 0.062 in [22.23 ± 1.58 mm] in length, 0.312 ± 0.031 in [7.92 ± 0.787 mm] in diameter, and 0.040 ± 0.002 in [1.02 ± 0.051 mm] for lead diameter. The part is available in bulk pack or tape/reel formats.

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR74S21R7FMB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR74S21R7FMB12
Wirewound Resistors 3110-RWR74S21R7FMB12
ESS-5 21.7 1% RWR74S21R7FM B12

ESS-5 21.7 1% RWR74S21R7FM B12

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Wirewound Resistors
Product Number 3110-RWR74S21R7FMB12
Product Name Wirewound Resistors
Category / Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2123522 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
Resistance Range 100 ohms
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 0.0500 ohms
Tolerance 20 +/- %
Power Rating 30 watts
View Details
4 suppliers
UL Approved High Power, Wire Wound, Metal Clad Resistors - ULV 600-1200 - Isabellenhutte USA
Specs
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Mounting / Packaging Tab Terminals
Standards and Certifications RoHS; UL
View Details