Vishay Intertechnology, Inc. Through Hole Resistors RWR74S1911FRRSL

Description
1.91 kOhms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
1.91 kOhms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR74S1911FRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR74S1911FRRSL-ND
Through Hole Resistors RWR74S1911FRRSL-ND
1.91 kOhms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

1.91 kOhms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 1.91K OHM 5W 1% WW AXIAL - RWR74S1911FRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.91K OHM 5W 1% WW AXIAL
RWR74S1911FRRSL
RES 1.91K OHM 5W 1% WW AXIAL RWR74S1911FRRSL
RES 1.91Kohm 5W 1% WW AXIAL

RES 1.91Kohm 5W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR74S1911FRRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR74S1911FRRSL
Wirewound Resistors 3110-RWR74S1911FRRSL
ESS-5 1.91K 1% RWR74S1911FR RSL

ESS-5 1.91K 1% RWR74S1911FR RSL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR74S1911FRRSL-ND RWR74S1911FRRSL 3110-RWR74S1911FRRSL
Product Name Through Hole Resistors RES 1.91K OHM 5W 1% WW AXIAL Wirewound Resistors
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C181J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RF FETs, MOSFETs -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details