Vishay Intertechnology, Inc. RES 182 OHM 5W 1% WW AXIAL RWR74S1820FRB12

Description
RES 182ohm 5W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 182ohm 5W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 182 OHM 5W 1% WW AXIAL - RWR74S1820FRB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 182 OHM 5W 1% WW AXIAL
RWR74S1820FRB12
RES 182 OHM 5W 1% WW AXIAL RWR74S1820FRB12
RES 182ohm 5W 1% WW AXIAL

RES 182ohm 5W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR74S1820FRB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR74S1820FRB12
Wirewound Resistors 3110-RWR74S1820FRB12
ESS-5 182 1% RWR74S1820FR B12

ESS-5 182 1% RWR74S1820FR B12

Supplier's Site Datasheet
Through Hole Resistors - RWR74S1820FRB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR74S1820FRB12-ND
Through Hole Resistors RWR74S1820FRB12-ND
182 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

182 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR74S1820FRB12 3110-RWR74S1820FRB12 RWR74S1820FRB12-ND
Product Name RES 182 OHM 5W 1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 182 ohms 182 ohms 182 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 5 watts 5 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

Analog Sensor - Bus Bar Shunt with NTC - BSS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details