Vishay Intertechnology, Inc. Through Hole Resistors RWR74S1740FRRSL

Description
174 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
174 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR74S1740FRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR74S1740FRRSL-ND
Through Hole Resistors RWR74S1740FRRSL-ND
174 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

174 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 174 OHM 5W 1% WW AXIAL - RWR74S1740FRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 174 OHM 5W 1% WW AXIAL
RWR74S1740FRRSL
RES 174 OHM 5W 1% WW AXIAL RWR74S1740FRRSL
RES 174ohm 5W 1% WW AXIAL

RES 174ohm 5W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR74S1740FRRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR74S1740FRRSL
Wirewound Resistors 3110-RWR74S1740FRRSL
ESS-5 174 1% RWR74S1740FR RSL

ESS-5 174 1% RWR74S1740FR RSL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR74S1740FRRSL-ND RWR74S1740FRRSL 3110-RWR74S1740FRRSL
Product Name Through Hole Resistors RES 174 OHM 5W 1% WW AXIAL Wirewound Resistors
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 174 ohms 174 ohms 174 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311260 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMT-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers