Vishay Intertechnology, Inc. Through Hole Resistors RWR74S1740FRBSL

Description
174 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
174 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR74S1740FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR74S1740FRBSL-ND
Through Hole Resistors RWR74S1740FRBSL-ND
174 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

174 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 174 OHM 5W 1% WW AXIAL - RWR74S1740FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 174 OHM 5W 1% WW AXIAL
RWR74S1740FRBSL
RES 174 OHM 5W 1% WW AXIAL RWR74S1740FRBSL
RES 174ohm 5W 1% WW AXIAL

RES 174ohm 5W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR74S1740FRBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR74S1740FRBSL
Wirewound Resistors 3110-RWR74S1740FRBSL
ESS-5 174 1% RWR74S1740FR BSL

ESS-5 174 1% RWR74S1740FR BSL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR74S1740FRBSL-ND RWR74S1740FRBSL 3110-RWR74S1740FRBSL
Product Name Through Hole Resistors RES 174 OHM 5W 1% WW AXIAL Wirewound Resistors
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 174 ohms 174 ohms 174 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Through Hole Resistors - 1468269 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.0005 OHM 8W Resistor - 52-BVE-M-R0005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 5.00E-4 ohms
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers