Vishay Intertechnology, Inc. Through Hole Resistors RWR74S16R2FSB12

Description
16.2 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
16.2 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR74S16R2FSB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR74S16R2FSB12-ND
Through Hole Resistors RWR74S16R2FSB12-ND
16.2 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

16.2 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 16.2 OHM 5W 1% WW AXIAL - RWR74S16R2FSB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 16.2 OHM 5W 1% WW AXIAL
RWR74S16R2FSB12
RES 16.2 OHM 5W 1% WW AXIAL RWR74S16R2FSB12
RES 16.2ohm 5W 1% WW AXIAL

RES 16.2ohm 5W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR74S16R2FSB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR74S16R2FSB12
Wirewound Resistors 3110-RWR74S16R2FSB12
ESS-5 16.2 1% RWR74S16R2FS B12

ESS-5 16.2 1% RWR74S16R2FS B12

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR74S16R2FSB12-ND RWR74S16R2FSB12 3110-RWR74S16R2FSB12
Product Name Through Hole Resistors RES 16.2 OHM 5W 1% WW AXIAL Wirewound Resistors
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 16.2 ohms 16.2 ohms 16.2 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1825857 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction Ceramic Composition; Ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Surface Mount Resistors - 1-1614965-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 18000 ohms
View Details
2 suppliers