Vishay Intertechnology, Inc. RES 162 OHM 5W 1% WW AXIAL RWR74S1620FSBSL

Description
RES 162ohm 5W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 162ohm 5W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 162 OHM 5W 1% WW AXIAL - RWR74S1620FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 162 OHM 5W 1% WW AXIAL
RWR74S1620FSBSL
RES 162 OHM 5W 1% WW AXIAL RWR74S1620FSBSL
RES 162ohm 5W 1% WW AXIAL

RES 162ohm 5W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR74S1620FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR74S1620FSBSL-ND
Through Hole Resistors RWR74S1620FSBSL-ND
162 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

162 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR74S1620FSBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR74S1620FSBSL
Wirewound Resistors 3110-RWR74S1620FSBSL
ESS-5 162 1% RWR74S1620FS BSL

ESS-5 162 1% RWR74S1620FS BSL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR74S1620FSBSL RWR74S1620FSBSL-ND 3110-RWR74S1620FSBSL
Product Name RES 162 OHM 5W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 162 ohms 162 ohms 162 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 5 watts 5 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1469514 - RS Components, Ltd.
Specs
Technology / Construction Silicone
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - BRS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details