Vishay Intertechnology, Inc. Wirewound Resistors RWR74S1501FSB12

Description
ESS-5 1.5K 1% RWR74S1501FS B12
Request a Quote Datasheet
Description
ESS-5 1.5K 1% RWR74S1501FS B12
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR74S1501FSB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR74S1501FSB12
Wirewound Resistors 3110-RWR74S1501FSB12
ESS-5 1.5K 1% RWR74S1501FS B12

ESS-5 1.5K 1% RWR74S1501FS B12

Supplier's Site Datasheet
RES 1.5K OHM 5W 1% WW AXIAL - RWR74S1501FSB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.5K OHM 5W 1% WW AXIAL
RWR74S1501FSB12
RES 1.5K OHM 5W 1% WW AXIAL RWR74S1501FSB12
RES 1.5Kohm 5W 1% WW AXIAL

RES 1.5Kohm 5W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR74S1501FSB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR74S1501FSB12-ND
Through Hole Resistors RWR74S1501FSB12-ND
1.5 kOhms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

1.5 kOhms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR74S1501FSB12 RWR74S1501FSB12 RWR74S1501FSB12-ND
Product Name Wirewound Resistors RES 1.5K OHM 5W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 1500 ohms 1500 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 5 watts 5 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614350-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 12100 ohms
View Details
3 suppliers
Chassis Mount Resistors - 457468 - RS Components, Ltd.
Specs
Category / Application Power Applications
Technology / Construction Wirewound; Wirewound
Mounting / Packaging Aluminium
View Details
0.002 OHM 6W Resistor - 52-BVS-I-R002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0020 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Through Hole Resistors - 2019-CF1/2CT52R332JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details