Vishay Intertechnology, Inc. RES 150 OHM 5W 1% WW AXIAL RWR74S1500FSB12

Description
RES 150ohm 5W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 150ohm 5W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 150 OHM 5W 1% WW AXIAL - RWR74S1500FSB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 150 OHM 5W 1% WW AXIAL
RWR74S1500FSB12
RES 150 OHM 5W 1% WW AXIAL RWR74S1500FSB12
RES 150ohm 5W 1% WW AXIAL

RES 150ohm 5W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR74S1500FSB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR74S1500FSB12-ND
Through Hole Resistors RWR74S1500FSB12-ND
150 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

150 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR74S1500FSB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR74S1500FSB12
Wirewound Resistors 3110-RWR74S1500FSB12
ESS-5 150 1% RWR74S1500FS B12

ESS-5 150 1% RWR74S1500FS B12

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR74S1500FSB12 RWR74S1500FSB12-ND 3110-RWR74S1500FSB12
Product Name RES 150 OHM 5W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 150 ohms 150 ohms 150 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 5 watts 5 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Current Sense Transformers -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Power Rating 30 watts
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers