Vishay Intertechnology, Inc. RES 150 OHM 5W 1% WW AXIAL RWR74S1500FRRSL

Description
RES 150ohm 5W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 150ohm 5W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 150 OHM 5W 1% WW AXIAL - RWR74S1500FRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 150 OHM 5W 1% WW AXIAL
RWR74S1500FRRSL
RES 150 OHM 5W 1% WW AXIAL RWR74S1500FRRSL
RES 150ohm 5W 1% WW AXIAL

RES 150ohm 5W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR74S1500FRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR74S1500FRRSL-ND
Through Hole Resistors RWR74S1500FRRSL-ND
150 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

150 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR74S1500FRRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR74S1500FRRSL
Wirewound Resistors 3110-RWR74S1500FRRSL
ESS-5 150 1% RWR74S1500FR RSL

ESS-5 150 1% RWR74S1500FR RSL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR74S1500FRRSL RWR74S1500FRRSL-ND 3110-RWR74S1500FRRSL
Product Name RES 150 OHM 5W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 150 ohms 150 ohms 150 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 5 watts 5 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Through Hole Resistors - 1469507 - RS Components, Ltd.
Specs
Technology / Construction Silicone
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.005 OHM 10W Resistor - 53-PBV-R005-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0050 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers