Vishay Intertechnology, Inc. RES 137 OHM 5W 1% WW AXIAL RWR74S1370FSBSL

Description
RES 137ohm 5W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 137ohm 5W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 137 OHM 5W 1% WW AXIAL - RWR74S1370FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 137 OHM 5W 1% WW AXIAL
RWR74S1370FSBSL
RES 137 OHM 5W 1% WW AXIAL RWR74S1370FSBSL
RES 137ohm 5W 1% WW AXIAL

RES 137ohm 5W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR74S1370FSBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR74S1370FSBSL
Wirewound Resistors 3110-RWR74S1370FSBSL
ESS-5 137 1% RWR74S1370FS BSL

ESS-5 137 1% RWR74S1370FS BSL

Supplier's Site Datasheet
Through Hole Resistors - RWR74S1370FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR74S1370FSBSL-ND
Through Hole Resistors RWR74S1370FSBSL-ND
137 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

137 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR74S1370FSBSL 3110-RWR74S1370FSBSL RWR74S1370FSBSL-ND
Product Name RES 137 OHM 5W 1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 137 ohms 137 ohms 137 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 5 watts 5 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375501-SMT-R005-1.0 - Win Source Electronics
Specs
Resistance Range 0.0050 ohms
Tolerance 1 +/- %
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers