Vishay Intertechnology, Inc. RES 133 OHM 5W 1% WW AXIAL RWR74S1330FMB12

Description
RES 133ohm 5W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 133ohm 5W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 133 OHM 5W 1% WW AXIAL - RWR74S1330FMB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 133 OHM 5W 1% WW AXIAL
RWR74S1330FMB12
RES 133 OHM 5W 1% WW AXIAL RWR74S1330FMB12
RES 133ohm 5W 1% WW AXIAL

RES 133ohm 5W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR74S1330FMB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR74S1330FMB12-ND
Through Hole Resistors RWR74S1330FMB12-ND
133 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

133 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR74S1330FMB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR74S1330FMB12
Wirewound Resistors 3110-RWR74S1330FMB12
ESS-5 133 1% RWR74S1330FM B12

ESS-5 133 1% RWR74S1330FM B12

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR74S1330FMB12 RWR74S1330FMB12-ND 3110-RWR74S1330FMB12
Product Name RES 133 OHM 5W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 133 ohms 133 ohms 133 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 5 watts 5 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

UL Approved High Power, Wire Wound, Metal Clad Resistor - ULV - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Through Hole Resistors - 2019-BPR58CR12J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalAlloy
View Details
2 suppliers