Vishay Intertechnology, Inc. Wirewound Resistors RWR74S1212FSS73

Description
ESS-5 12.1K 1% RWR74S1212FS S73
Request a Quote Datasheet
Description
ESS-5 12.1K 1% RWR74S1212FS S73
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR74S1212FSS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR74S1212FSS73
Wirewound Resistors 3110-RWR74S1212FSS73
ESS-5 12.1K 1% RWR74S1212FS S73

ESS-5 12.1K 1% RWR74S1212FS S73

Supplier's Site Datasheet
Through Hole Resistors - RWR74S1212FSS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR74S1212FSS73-ND
Through Hole Resistors RWR74S1212FSS73-ND
12.1 kOhms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

12.1 kOhms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 12.1K OHM 5W 1% WW AXIAL - RWR74S1212FSS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 12.1K OHM 5W 1% WW AXIAL
RWR74S1212FSS73
RES 12.1K OHM 5W 1% WW AXIAL RWR74S1212FSS73
RES 12.1Kohm 5W 1% WW AXIAL

RES 12.1Kohm 5W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR74S1212FSS73 RWR74S1212FSS73-ND RWR74S1212FSS73
Product Name Wirewound Resistors Through Hole Resistors RES 12.1K OHM 5W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 12100 ohms 12100 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Capacitors - Tantalum - Polymer Capacitors -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details