Vishay Intertechnology, Inc. Wirewound Resistors RWR74S1210FSRSL

Description
ESS-5 121 1% RWR74S1210FS RSL
Request a Quote Datasheet
Description
ESS-5 121 1% RWR74S1210FS RSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR74S1210FSRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR74S1210FSRSL
Wirewound Resistors 3110-RWR74S1210FSRSL
ESS-5 121 1% RWR74S1210FS RSL

ESS-5 121 1% RWR74S1210FS RSL

Supplier's Site Datasheet
Through Hole Resistors - RWR74S1210FSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR74S1210FSRSL-ND
Through Hole Resistors RWR74S1210FSRSL-ND
121 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

121 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 121 OHM 5W 1% WW AXIAL - RWR74S1210FSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 121 OHM 5W 1% WW AXIAL
RWR74S1210FSRSL
RES 121 OHM 5W 1% WW AXIAL RWR74S1210FSRSL
RES 121ohm 5W 1% WW AXIAL

RES 121ohm 5W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR74S1210FSRSL RWR74S1210FSRSL-ND RWR74S1210FSRSL
Product Name Wirewound Resistors Through Hole Resistors RES 121 OHM 5W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 121 ohms 121 ohms 121 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - C3AR33JT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details