Vishay Intertechnology, Inc. Wirewound Resistors RWR74S1200FSBSL

Description
ESS-5 120 1% RWR74S1200FS BSL
Request a Quote Datasheet
Description
ESS-5 120 1% RWR74S1200FS BSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR74S1200FSBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR74S1200FSBSL
Wirewound Resistors 3110-RWR74S1200FSBSL
ESS-5 120 1% RWR74S1200FS BSL

ESS-5 120 1% RWR74S1200FS BSL

Supplier's Site Datasheet
Through Hole Resistors - RWR74S1200FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR74S1200FSBSL-ND
Through Hole Resistors RWR74S1200FSBSL-ND
120 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

120 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 120 OHM 5W 1% WW AXIAL - RWR74S1200FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 120 OHM 5W 1% WW AXIAL
RWR74S1200FSBSL
RES 120 OHM 5W 1% WW AXIAL RWR74S1200FSBSL
RES 120ohm 5W 1% WW AXIAL

RES 120ohm 5W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR74S1200FSBSL RWR74S1200FSBSL-ND RWR74S1200FSBSL
Product Name Wirewound Resistors Through Hole Resistors RES 120 OHM 5W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 120 ohms 120 ohms 120 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 10W Resistor - 53-PBV-R010-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0100 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers