ESS-5 10K 1% RWR74S1002FM RSL
10 kOhms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
RES 10Kohm 5W 1% WW AXIAL
| New Yorker Electronics Co., Inc. | DigiKey | ASAP Semiconductor LLC | |
|---|---|---|---|
| Product Category | Wirewound Resistors | Resistors | Resistors |
| Product Number | 3110-RWR74S1002FMRSL | RWR74S1002FMRSL-ND | RWR74S1002FMRSL |
| Product Name | Wirewound Resistors | Through Hole Resistors | RES 10K OHM 5W 1% WW AXIAL |
| Category / Application | Industrial | General Use | |
| Resistance Range | 10000 ohms | 10000 ohms | |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % |
| Configuration | Single Resistor | ||
| Technology / Construction | Wirewound |