Vishay Intertechnology, Inc. RES 10K OHM 5W 0.1% WW AXIAL RWR74S1002BSRSL

Description
RES 10Kohm 5W 0.1% WW AXIAL
Request a Quote Datasheet
Description
RES 10Kohm 5W 0.1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 10K OHM 5W 0.1% WW AXIAL - RWR74S1002BSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 10K OHM 5W 0.1% WW AXIAL
RWR74S1002BSRSL
RES 10K OHM 5W 0.1% WW AXIAL RWR74S1002BSRSL
RES 10Kohm 5W 0.1% WW AXIAL

RES 10Kohm 5W 0.1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR74S1002BSRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR74S1002BSRSL
Wirewound Resistors 3110-RWR74S1002BSRSL
ESS-5 10K .1% RWR74S1002BS RSL

ESS-5 10K .1% RWR74S1002BS RSL

Supplier's Site Datasheet
Through Hole Resistors - RWR74S1002BSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR74S1002BSRSL-ND
Through Hole Resistors RWR74S1002BSRSL-ND
10 kOhms ±0.1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

10 kOhms ±0.1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR74S1002BSRSL 3110-RWR74S1002BSRSL RWR74S1002BSRSL-ND
Product Name RES 10K OHM 5W 0.1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 10000 ohms 10000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 5 watts 5 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 6661557 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULN - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details