The RWR74S is a 5 W military-grade axial wirewound resistor, qualified to MIL-PRF-39007 with a high-temperature silicone coating and welded construction. It measures 0.875 ± 0.062 inches [22.23 ± 1.58 mm] long, 0.312 ± 0.031 inches [7.92 ± 0.787 mm] in diameter, and 0.040 ± 0.002 inches [1.02 ± 0.051 mm] in terminal diameter. The resistance range is 0.1 to 12.1 kΩ, with a tolerance of ±1.0 % and failure rate of 0.01 %/1000 h. Operating temperature ranges from -55 °C to +250 °C. Dielectric withstanding voltage is 1000 V RMS, terminal strength is 10 lb minimum, and insulation resistance is 1000 MΩ minimum dry. It meets ANSI J-STD-002 solderability requirements.
ESS-5 1K 1% RWR74S1001FR R55
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Wirewound Resistors |
| Product Number | 3110-RWR74S1001FRR55 |
| Product Name | Wirewound Resistors |
| Category / Application | Industrial |