Vishay Intertechnology, Inc. RES 100 OHM 5W 1% WW AXIAL RWR74S1000FRRSL

Description
RES 100ohm 5W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 100ohm 5W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 100 OHM 5W 1% WW AXIAL - RWR74S1000FRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 100 OHM 5W 1% WW AXIAL
RWR74S1000FRRSL
RES 100 OHM 5W 1% WW AXIAL RWR74S1000FRRSL
RES 100ohm 5W 1% WW AXIAL

RES 100ohm 5W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR74S1000FRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR74S1000FRRSL-ND
Through Hole Resistors RWR74S1000FRRSL-ND
100 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

100 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR74S1000FRRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR74S1000FRRSL
Wirewound Resistors 3110-RWR74S1000FRRSL
ESS-5 100 1% RWR74S1000FR RSL

ESS-5 100 1% RWR74S1000FR RSL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR74S1000FRRSL RWR74S1000FRRSL-ND 3110-RWR74S1000FRRSL
Product Name RES 100 OHM 5W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 100 ohms 100 ohms 100 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 5 watts 5 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Through Hole Resistors - 2019-CF1/4CT52R511JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details