Vishay Intertechnology, Inc. RES 0.909 OHM 5W 1% WW AXIAL RWR74NR909FRS73

Description
RES 0.909ohm 5W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 0.909ohm 5W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 0.909 OHM 5W 1% WW AXIAL - RWR74NR909FRS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.909 OHM 5W 1% WW AXIAL
RWR74NR909FRS73
RES 0.909 OHM 5W 1% WW AXIAL RWR74NR909FRS73
RES 0.909ohm 5W 1% WW AXIAL

RES 0.909ohm 5W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR74NR909FRS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR74NR909FRS73-ND
Through Hole Resistors RWR74NR909FRS73-ND
909 mOhms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

909 mOhms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RWR74NR909FRS73 RWR74NR909FRS73-ND
Product Name RES 0.909 OHM 5W 1% WW AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 0.9090 ohms 0.9090 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 5 watts 5 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 2-1623746-8 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 33 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details