Vishay Intertechnology, Inc. RES 0.15 OHM 5W 1% WW AXIAL RWR74NR150FSRSL

Description
RES 0.15ohm 5W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 0.15ohm 5W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 0.15 OHM 5W 1% WW AXIAL - RWR74NR150FSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.15 OHM 5W 1% WW AXIAL
RWR74NR150FSRSL
RES 0.15 OHM 5W 1% WW AXIAL RWR74NR150FSRSL
RES 0.15ohm 5W 1% WW AXIAL

RES 0.15ohm 5W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR74NR150FSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR74NR150FSRSL-ND
Through Hole Resistors RWR74NR150FSRSL-ND
150 mOhms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

150 mOhms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RWR74NR150FSRSL RWR74NR150FSRSL-ND
Product Name RES 0.15 OHM 5W 1% WW AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 0.1500 ohms 0.1500 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 5 watts 5 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1249305 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.033 OHM 10W Resistor - 53-PBV-R033-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0330 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers