Vishay Intertechnology, Inc. RES 0.1 OHM 5W 1% WW AXIAL RWR74NR100FSRSL

Description
RES 0.1ohm 5W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 0.1ohm 5W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 0.1 OHM 5W 1% WW AXIAL - RWR74NR100FSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.1 OHM 5W 1% WW AXIAL
RWR74NR100FSRSL
RES 0.1 OHM 5W 1% WW AXIAL RWR74NR100FSRSL
RES 0.1ohm 5W 1% WW AXIAL

RES 0.1ohm 5W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR74NR100FSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR74NR100FSRSL-ND
Through Hole Resistors RWR74NR100FSRSL-ND
100 mOhms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

100 mOhms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RWR74NR100FSRSL RWR74NR100FSRSL-ND
Product Name RES 0.1 OHM 5W 1% WW AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 0.1000 ohms 0.1000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 5 watts 5 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Anti-Static, ESD, Clean Room Products - Anti-Static, ESD Device Containers -  - Win Source Electronics
Specs
Technology / Construction Wirewound
Resistance Range 5 ohms
Tolerance 20 +/- %
View Details
5 suppliers
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Through Hole Resistors - C3A9K1JT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details