Vishay Intertechnology, Inc. Wirewound Resistors RWR74N6810FRB12

Description
ESN-5 681 1% RWR74N6810FR B12
Request a Quote Datasheet
Description
ESN-5 681 1% RWR74N6810FR B12
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR74N6810FRB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR74N6810FRB12
Wirewound Resistors 3110-RWR74N6810FRB12
ESN-5 681 1% RWR74N6810FR B12

ESN-5 681 1% RWR74N6810FR B12

Supplier's Site Datasheet
RES 681 OHM 5W 1% WW AXIAL - RWR74N6810FRB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 681 OHM 5W 1% WW AXIAL
RWR74N6810FRB12
RES 681 OHM 5W 1% WW AXIAL RWR74N6810FRB12
RES 681ohm 5W 1% WW AXIAL

RES 681ohm 5W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR74N6810FRB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR74N6810FRB12-ND
Through Hole Resistors RWR74N6810FRB12-ND
681 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

681 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet
Resistor,metal Alloy,681Ohms,1+/-% Tol,-20,20Ppm-Tc,rwr-Milstyle Vishay - 70K9500 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Alloy,681Ohms,1+/-% Tol,-20,20Ppm-Tc,rwr-Milstyle Vishay
70K9500
Resistor,metal Alloy,681Ohms,1+/-% Tol,-20,20Ppm-Tc,rwr-Milstyle Vishay 70K9500
Resistor,Metal Alloy,681Ohms,1+/-% Tol,-20,20ppm-TC,RWR -MilStyle

Resistor,Metal Alloy,681Ohms,1+/-% Tol,-20,20ppm-TC,RWR-MilStyle

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors Resistors
Product Number 3110-RWR74N6810FRB12 RWR74N6810FRB12 RWR74N6810FRB12-ND 70K9500
Product Name Wirewound Resistors RES 681 OHM 5W 1% WW AXIAL Through Hole Resistors Resistor,metal Alloy,681Ohms,1+/-% Tol,-20,20Ppm-Tc,rwr-Milstyle Vishay
Category / Application Industrial General Use
Resistance Range 681 ohms 681 ohms 681 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 5 watts 5 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R3R9JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.01 OHM 2.5W Resistor - 52-CMS-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details