Vishay Intertechnology, Inc. Wirewound Resistors RWR74N56R2FRS73

Description
ESN-5 56.2 1% RWR74N56R2FR S73
Request a Quote Datasheet
Description
ESN-5 56.2 1% RWR74N56R2FR S73
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR74N56R2FRS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR74N56R2FRS73
Wirewound Resistors 3110-RWR74N56R2FRS73
ESN-5 56.2 1% RWR74N56R2FR S73

ESN-5 56.2 1% RWR74N56R2FR S73

Supplier's Site Datasheet
Through Hole Resistors - RWR74N56R2FRS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR74N56R2FRS73-ND
Through Hole Resistors RWR74N56R2FRS73-ND
56.2 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

56.2 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet
RES 56.2 OHM 5W 1% WW AXIAL - RWR74N56R2FRS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 56.2 OHM 5W 1% WW AXIAL
RWR74N56R2FRS73
RES 56.2 OHM 5W 1% WW AXIAL RWR74N56R2FRS73
RES 56.2ohm 5W 1% WW AXIAL

RES 56.2ohm 5W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR74N56R2FRS73 RWR74N56R2FRS73-ND RWR74N56R2FRS73
Product Name Wirewound Resistors Through Hole Resistors RES 56.2 OHM 5W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 56.2 ohms 56.2 ohms 56.2 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BRS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details