ESN-5 5.62K 1% RWR74N5621FR BSL
RES 5.62Kohm 5W 1% WW AXIAL
5.62 kOhms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound
| New Yorker Electronics Co., Inc. | ASAP Semiconductor LLC | DigiKey | |
|---|---|---|---|
| Product Category | Wirewound Resistors | Resistors | Resistors |
| Product Number | 3110-RWR74N5621FRBSL | RWR74N5621FRBSL | RWR74N5621FRBSL-ND |
| Product Name | Wirewound Resistors | RES 5.62K OHM 5W 1% WW AXIAL | Through Hole Resistors |
| Category / Application | Industrial | General Use | |
| Resistance Range | 5620 ohms | 5620 ohms | |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % |
| Mounting / Packaging | Axial Leads | Axial Leads; Axial | |
| Power Rating | 5 watts | 5 watts |