562 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound
RES 562ohm 5W 1% WW AXIAL
ESN-5 562 1% RWR74N5620FR RSL
| DigiKey | ASAP Semiconductor LLC | New Yorker Electronics Co., Inc. | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Wirewound Resistors |
| Product Number | RWR74N5620FRRSL-ND | RWR74N5620FRRSL | 3110-RWR74N5620FRRSL |
| Product Name | Through Hole Resistors | RES 562 OHM 5W 1% WW AXIAL | Wirewound Resistors |
| Configuration | Single Resistor | ||
| Category / Application | General Use | Industrial | |
| Technology / Construction | Wirewound | ||
| Mounting / Packaging | Axial Leads; Axial | Axial Leads | |
| Resistance Range | 562 ohms | 562 ohms | 562 ohms |