ESN-5 54.9 1% RWR74N54R9FM B12
54.9 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound
RES 54.9ohm 5W 1% WW AXIAL
| New Yorker Electronics Co., Inc. | DigiKey | ASAP Semiconductor LLC | |
|---|---|---|---|
| Product Category | Wirewound Resistors | Resistors | Resistors |
| Product Number | 3110-RWR74N54R9FMB12 | RWR74N54R9FMB12-ND | RWR74N54R9FMB12 |
| Product Name | Wirewound Resistors | Through Hole Resistors | RES 54.9 OHM 5W 1% WW AXIAL |
| Category / Application | Industrial | General Use | |
| Resistance Range | 54.9 ohms | 54.9 ohms | 54.9 ohms |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % |
| Configuration | Single Resistor | ||
| Technology / Construction | Wirewound |