Vishay Intertechnology, Inc. Wirewound Resistors RWR74N50R0FSB12

Description
ESN-5 50 1% RWR74N50R0FS B12
Request a Quote Datasheet
Description
ESN-5 50 1% RWR74N50R0FS B12
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR74N50R0FSB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR74N50R0FSB12
Wirewound Resistors 3110-RWR74N50R0FSB12
ESN-5 50 1% RWR74N50R0FS B12

ESN-5 50 1% RWR74N50R0FS B12

Supplier's Site Datasheet
Through Hole Resistors - RWR74N50R0FSB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR74N50R0FSB12-ND
Through Hole Resistors RWR74N50R0FSB12-ND
50 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

50 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet
RES 50 OHM 5W 1% WW AXIAL - RWR74N50R0FSB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 50 OHM 5W 1% WW AXIAL
RWR74N50R0FSB12
RES 50 OHM 5W 1% WW AXIAL RWR74N50R0FSB12
RES 50ohm 5W 1% WW AXIAL

RES 50ohm 5W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR74N50R0FSB12 RWR74N50R0FSB12-ND RWR74N50R0FSB12
Product Name Wirewound Resistors Through Hole Resistors RES 50 OHM 5W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 50 ohms 50 ohms 50 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R683JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Through Hole Resistors - C1047KJL-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details
3 suppliers