5.07 kOhms ±0.1% 5W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound
RES 5.07Kohm 5W 0.1% WW AXIAL
ESN-5 5.07K .1% RWR74N5071BS B12
| DigiKey | ASAP Semiconductor LLC | New Yorker Electronics Co., Inc. | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Wirewound Resistors |
| Product Number | RWR74N5071BSB12-ND | RWR74N5071BSB12 | 3110-RWR74N5071BSB12 |
| Product Name | Through Hole Resistors | RES 5.07K OHM 5W 0.1% WW AXIAL | Wirewound Resistors |
| Configuration | Single Resistor | ||
| Category / Application | General Use | Industrial | |
| Technology / Construction | Wirewound | ||
| Mounting / Packaging | Axial Leads; Axial | Axial Leads | |
| Tolerance | 0.1000 +/- % | 0.1000 +/- % | 0.1000 +/- % |