Vishay Intertechnology, Inc. RES 4.87 OHM 5W 1% WW AXIAL RWR74N4R87FSBSL

Description
RES 4.87ohm 5W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 4.87ohm 5W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 4.87 OHM 5W 1% WW AXIAL - RWR74N4R87FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.87 OHM 5W 1% WW AXIAL
RWR74N4R87FSBSL
RES 4.87 OHM 5W 1% WW AXIAL RWR74N4R87FSBSL
RES 4.87ohm 5W 1% WW AXIAL

RES 4.87ohm 5W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR74N4R87FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR74N4R87FSBSL-ND
Through Hole Resistors RWR74N4R87FSBSL-ND
4.87 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

4.87 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RWR74N4R87FSBSL RWR74N4R87FSBSL-ND
Product Name RES 4.87 OHM 5W 1% WW AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 4.87 ohms 4.87 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 5 watts 5 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1468291 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - FMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details