Vishay Intertechnology, Inc. Wirewound Resistors RWR74N4990FSBSL

Description
ESN-5 499 1% RWR74N4990FS BSL
Request a Quote Datasheet
Description
ESN-5 499 1% RWR74N4990FS BSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR74N4990FSBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR74N4990FSBSL
Wirewound Resistors 3110-RWR74N4990FSBSL
ESN-5 499 1% RWR74N4990FS BSL

ESN-5 499 1% RWR74N4990FS BSL

Supplier's Site Datasheet
Through Hole Resistors - RWR74N4990FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR74N4990FSBSL-ND
Through Hole Resistors RWR74N4990FSBSL-ND
499 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

499 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet
RES 499 OHM 5W 1% WW AXIAL - RWR74N4990FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 499 OHM 5W 1% WW AXIAL
RWR74N4990FSBSL
RES 499 OHM 5W 1% WW AXIAL RWR74N4990FSBSL
RES 499ohm 5W 1% WW AXIAL

RES 499ohm 5W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR74N4990FSBSL RWR74N4990FSBSL-ND RWR74N4990FSBSL
Product Name Wirewound Resistors Through Hole Resistors RES 499 OHM 5W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 499 ohms 499 ohms 499 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Through Hole Resistors - 1580277 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Shunt Resistor - Four Terminal Surface Mount - BVB - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details