Vishay Intertechnology, Inc. Wirewound Resistors RWR71S8001FRB12

Description
ESS-2A 8K 1% RWR71S8001FR B12
Request a Quote
Description
ESS-2A 8K 1% RWR71S8001FR B12
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

RWR71S8001FRB12 is a military-grade, solderable, inductive wirewound resistor qualified to MIL-PRF-39007, with a power rating of 2 W, resistance value of 800 Ω, and tolerance of ±1%. It features a high-temperature silicone coating, complete welded construction, and an operating temperature range of -55 °C to +250 °C. The part has dimensions of 0.812 ± 0.062 inches [20.62 ± 1.58 mm] in length, 0.187 ± 0.031 inches [4.75 ± 0.787 mm] in diameter, and 0.032 ± 0.002 inches [0.813 ± 0.051 mm] for terminal diameter. It meets ANSI J-STD-002 solderability requirements and has a dielectric withstanding voltage of 1000 V RMS, insulation resistance of 1000 MΩ minimum dry, and a resistance temperature coefficient of ±50 ppm/°C for resistance values between 1.01 Ω and 10 Ω. Packaged in bulk, it is designed for high-reliability applications.

Datasheet Summary
Powered by GS/AI

RWR71S8001FRB12 is a military-grade, solderable, inductive wirewound resistor qualified to MIL-PRF-39007, with a power rating of 2 W, resistance value of 800 Ω, and tolerance of ±1%. It features a high-temperature silicone coating, complete welded construction, and an operating temperature range of -55 °C to +250 °C. The part has dimensions of 0.812 ± 0.062 inches [20.62 ± 1.58 mm] in length, 0.187 ± 0.031 inches [4.75 ± 0.787 mm] in diameter, and 0.032 ± 0.002 inches [0.813 ± 0.051 mm] for terminal diameter. It meets ANSI J-STD-002 solderability requirements and has a dielectric withstanding voltage of 1000 V RMS, insulation resistance of 1000 MΩ minimum dry, and a resistance temperature coefficient of ±50 ppm/°C for resistance values between 1.01 Ω and 10 Ω. Packaged in bulk, it is designed for high-reliability applications.

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR71S8001FRB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR71S8001FRB12
Wirewound Resistors 3110-RWR71S8001FRB12
ESS-2A 8K 1% RWR71S8001FR B12

ESS-2A 8K 1% RWR71S8001FR B12

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Wirewound Resistors
Product Number 3110-RWR71S8001FRB12
Product Name Wirewound Resistors
Category / Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-RK73B1ETTP102JTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip)
View Details
5 suppliers
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULN - Isabellenhutte USA
Specs
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Mounting / Packaging Tab Terminals
Standards and Certifications RoHS; UL
View Details
Through Hole Resistors - 2123456 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
Resistance Range 100 ohms
View Details
Chip Resistor - Surface Mount - 696-S2-0R36J2DKR-ND - DigiKey
Specs
Category / Application Current Sensing; General Use
Mounting / Packaging 2615 J-Lead
Features Non-Inductive; Fireproof Case
View Details