Vishay Intertechnology, Inc. RES 47.5 OHM 2W 1% WW AXIAL RWR71S47R5FSRSL

Description
RES 47.5ohm 2W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 47.5ohm 2W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 47.5 OHM 2W 1% WW AXIAL - RWR71S47R5FSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 47.5 OHM 2W 1% WW AXIAL
RWR71S47R5FSRSL
RES 47.5 OHM 2W 1% WW AXIAL RWR71S47R5FSRSL
RES 47.5ohm 2W 1% WW AXIAL

RES 47.5ohm 2W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR71S47R5FSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR71S47R5FSRSL-ND
Through Hole Resistors RWR71S47R5FSRSL-ND
47.5 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

47.5 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR71S47R5FSRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR71S47R5FSRSL
Wirewound Resistors 3110-RWR71S47R5FSRSL
ESS-2A 47.5 1% RWR71S47R5FS RSL

ESS-2A 47.5 1% RWR71S47R5FS RSL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR71S47R5FSRSL RWR71S47R5FSRSL-ND 3110-RWR71S47R5FSRSL
Product Name RES 47.5 OHM 2W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 47.5 ohms 47.5 ohms 47.5 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 2 watts 2 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Chassis Mount Resistors - 1311308 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details