Vishay Intertechnology, Inc. RES 47 OHM 2W 1% WW AXIAL RWR71S47R0FRBSL

Description
RES 47ohm 2W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 47ohm 2W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 47 OHM 2W 1% WW AXIAL - RWR71S47R0FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 47 OHM 2W 1% WW AXIAL
RWR71S47R0FRBSL
RES 47 OHM 2W 1% WW AXIAL RWR71S47R0FRBSL
RES 47ohm 2W 1% WW AXIAL

RES 47ohm 2W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR71S47R0FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR71S47R0FRBSL-ND
Through Hole Resistors RWR71S47R0FRBSL-ND
47 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

47 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR71S47R0FRBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR71S47R0FRBSL
Wirewound Resistors 3110-RWR71S47R0FRBSL
ESS-2A 47 1% RWR71S47R0FR BSL

ESS-2A 47 1% RWR71S47R0FR BSL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR71S47R0FRBSL RWR71S47R0FRBSL-ND 3110-RWR71S47R0FRBSL
Product Name RES 47 OHM 2W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 47 ohms 47 ohms 47 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 2 watts 2 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Housed Metal Clad Resistor - RH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details