Vishay Intertechnology, Inc. Wirewound Resistors RWR71S4751FSBSL

Description
ESS-2A 4.75K 1% RWR71S4751FS BSL
Request a Quote Datasheet
Description
ESS-2A 4.75K 1% RWR71S4751FS BSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR71S4751FSBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR71S4751FSBSL
Wirewound Resistors 3110-RWR71S4751FSBSL
ESS-2A 4.75K 1% RWR71S4751FS BSL

ESS-2A 4.75K 1% RWR71S4751FS BSL

Supplier's Site Datasheet
RES 4.75K OHM 2W 1% WW AXIAL - RWR71S4751FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.75K OHM 2W 1% WW AXIAL
RWR71S4751FSBSL
RES 4.75K OHM 2W 1% WW AXIAL RWR71S4751FSBSL
RES 4.75Kohm 2W 1% WW AXIAL

RES 4.75Kohm 2W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR71S4751FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR71S4751FSBSL-ND
Through Hole Resistors RWR71S4751FSBSL-ND
4.75 kOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

4.75 kOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR71S4751FSBSL RWR71S4751FSBSL RWR71S4751FSBSL-ND
Product Name Wirewound Resistors RES 4.75K OHM 2W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 4750 ohms 4750 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 2 watts 2 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2123459 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 10 ohms
View Details
Shunt Resistor - Two Terminal Surface Mount - CLP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details