Vishay Intertechnology, Inc. Wirewound Resistors RWR71S4530FSBSL

Description
ESS-2A 453 1% RWR71S4530FS BSL
Request a Quote Datasheet
Description
ESS-2A 453 1% RWR71S4530FS BSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR71S4530FSBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR71S4530FSBSL
Wirewound Resistors 3110-RWR71S4530FSBSL
ESS-2A 453 1% RWR71S4530FS BSL

ESS-2A 453 1% RWR71S4530FS BSL

Supplier's Site Datasheet
RES 453 OHM 2W 1% WW AXIAL - RWR71S4530FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 453 OHM 2W 1% WW AXIAL
RWR71S4530FSBSL
RES 453 OHM 2W 1% WW AXIAL RWR71S4530FSBSL
RES 453ohm 2W 1% WW AXIAL

RES 453ohm 2W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR71S4530FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR71S4530FSBSL-ND
Through Hole Resistors RWR71S4530FSBSL-ND
453 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

453 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR71S4530FSBSL RWR71S4530FSBSL RWR71S4530FSBSL-ND
Product Name Wirewound Resistors RES 453 OHM 2W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 453 ohms 453 ohms 453 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 2 watts 2 watts
Unlock Full Specs
to access all available technical data

Similar Products

Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Shunt Resistor - Two Terminal Surface Mount - CMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Chassis Mount Resistors - 1617597 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS; No
View Details