Vishay Intertechnology, Inc. Wirewound Resistors RWR71S3R01FSB12

Description
ESS-2A 3.01 1% RWR71S3R01FS B12
Request a Quote
Description
ESS-2A 3.01 1% RWR71S3R01FS B12
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

RWR71S is a military-grade, axial lead wirewound resistor with a solderable, inductively wound construction, qualified to MIL-PRF-39007 and featuring a high-temperature silicone coating and complete welded construction. It has a power rating of 2 W, an operating temperature range of -55 °C to +250 °C, and a resistance range of 0.1 Ω to 12.1 kΩ for ±0.1 % tolerance. The component measures 0.812 ± 0.062 inches [20.62 ± 1.58 mm] in length, 0.187 ± 0.031 inches [4.75 ± 0.787 mm] in diameter, and 0.032 ± 0.002 inches [0.813 ± 0.051 mm] in terminal diameter. It meets ANSI J-STD-002 for solderability and has a dielectric withstanding voltage of 1000 V RMS. Resistance temperature coefficient is ±50 ppm/°C for values from 1.01 Ω to 10 Ω and ±30 ppm/°C for values from 10.1 Ω to 6.04 kΩ. The part is supplied in bulk pack (B12).

Datasheet Summary
Powered by GS/AI

RWR71S is a military-grade, axial lead wirewound resistor with a solderable, inductively wound construction, qualified to MIL-PRF-39007 and featuring a high-temperature silicone coating and complete welded construction. It has a power rating of 2 W, an operating temperature range of -55 °C to +250 °C, and a resistance range of 0.1 Ω to 12.1 kΩ for ±0.1 % tolerance. The component measures 0.812 ± 0.062 inches [20.62 ± 1.58 mm] in length, 0.187 ± 0.031 inches [4.75 ± 0.787 mm] in diameter, and 0.032 ± 0.002 inches [0.813 ± 0.051 mm] in terminal diameter. It meets ANSI J-STD-002 for solderability and has a dielectric withstanding voltage of 1000 V RMS. Resistance temperature coefficient is ±50 ppm/°C for values from 1.01 Ω to 10 Ω and ±30 ppm/°C for values from 10.1 Ω to 6.04 kΩ. The part is supplied in bulk pack (B12).

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR71S3R01FSB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR71S3R01FSB12
Wirewound Resistors 3110-RWR71S3R01FSB12
ESS-2A 3.01 1% RWR71S3R01FS B12

ESS-2A 3.01 1% RWR71S3R01FS B12

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Wirewound Resistors
Product Number 3110-RWR71S3R01FSB12
Product Name Wirewound Resistors
Category / Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

CW, CWH, CWP Coat Insulated Wirewound -  - KOA Speer Electronics, Inc.
KOA Speer Electronics, Inc.
Specs
Mounting / Packaging Axial Leads
Standards and Certifications RoHS
Resistance Range 10 to 3000 ohms
View Details
Aluminum Housed Metal Clad Resistor - RH - Isabellenhutte USA
Specs
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Mounting / Packaging Tab Terminals
Standards and Certifications RoHS
View Details
Through Hole Resistors - 1249293 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Chassis Mount Resistors - 696-BRT150-10R4F1-ND - DigiKey
Specs
Category / Application General Use
Mounting / Packaging Radial, Rect. Case
Features Non-Inductive
View Details