Vishay Intertechnology, Inc. Through Hole Resistors RWR71S3R01FRB12

Description
3.01 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
3.01 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR71S3R01FRB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR71S3R01FRB12-ND
Through Hole Resistors RWR71S3R01FRB12-ND
3.01 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

3.01 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 3.01 OHM 2W 1% WW AXIAL - RWR71S3R01FRB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.01 OHM 2W 1% WW AXIAL
RWR71S3R01FRB12
RES 3.01 OHM 2W 1% WW AXIAL RWR71S3R01FRB12
RES 3.01ohm 2W 1% WW AXIAL

RES 3.01ohm 2W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR71S3R01FRB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR71S3R01FRB12
Wirewound Resistors 3110-RWR71S3R01FRB12
ESS-2A 3.01 1% RWR71S3R01FR B12

ESS-2A 3.01 1% RWR71S3R01FR B12

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR71S3R01FRB12-ND RWR71S3R01FRB12 3110-RWR71S3R01FRB12
Product Name Through Hole Resistors RES 3.01 OHM 2W 1% WW AXIAL Wirewound Resistors
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 3.01 ohms 3.01 ohms 3.01 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 457472 - RS Components, Ltd.
Specs
Category / Application Power Applications
Technology / Construction Wirewound; Wirewound
Mounting / Packaging Aluminium
View Details
Resistors - Through Hole Resistors - 1375550-PBV-R033-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0330 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 30 ±ppm/°C
View Details
2 suppliers