Vishay Intertechnology, Inc. RES 383 OHM 2W 1% WW AXIAL RWR71S3830FSBSL

Description
RES 383ohm 2W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 383ohm 2W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 383 OHM 2W 1% WW AXIAL - RWR71S3830FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 383 OHM 2W 1% WW AXIAL
RWR71S3830FSBSL
RES 383 OHM 2W 1% WW AXIAL RWR71S3830FSBSL
RES 383ohm 2W 1% WW AXIAL

RES 383ohm 2W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR71S3830FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR71S3830FSBSL-ND
Through Hole Resistors RWR71S3830FSBSL-ND
383 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

383 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR71S3830FSBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR71S3830FSBSL
Wirewound Resistors 3110-RWR71S3830FSBSL
ESS-2A 383 1% RWR71S3830FS BSL

ESS-2A 383 1% RWR71S3830FS BSL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR71S3830FSBSL RWR71S3830FSBSL-ND 3110-RWR71S3830FSBSL
Product Name RES 383 OHM 2W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 383 ohms 383 ohms 383 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 2 watts 2 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Through Hole Resistors - 1469494 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/2C470J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details