Vishay Intertechnology, Inc. RES 332 OHM 2W 1% WW AXIAL RWR71S3320FRB12

Description
RES 332ohm 2W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 332ohm 2W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 332 OHM 2W 1% WW AXIAL - RWR71S3320FRB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 332 OHM 2W 1% WW AXIAL
RWR71S3320FRB12
RES 332 OHM 2W 1% WW AXIAL RWR71S3320FRB12
RES 332ohm 2W 1% WW AXIAL

RES 332ohm 2W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR71S3320FRB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR71S3320FRB12
Wirewound Resistors 3110-RWR71S3320FRB12
ESS-2A 332 1% RWR71S3320FR B12

ESS-2A 332 1% RWR71S3320FR B12

Supplier's Site Datasheet
Through Hole Resistors - RWR71S3320FRB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR71S3320FRB12-ND
Through Hole Resistors RWR71S3320FRB12-ND
332 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

332 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR71S3320FRB12 3110-RWR71S3320FRB12 RWR71S3320FRB12-ND
Product Name RES 332 OHM 2W 1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 332 ohms 332 ohms 332 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 2 watts 2 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - GMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R333JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers