Vishay Intertechnology, Inc. Through Hole Resistors RWR71S3301FRS70

Description
3.3 kOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
3.3 kOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR71S3301FRS70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR71S3301FRS70-ND
Through Hole Resistors RWR71S3301FRS70-ND
3.3 kOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

3.3 kOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR71S3301FRS70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR71S3301FRS70
Wirewound Resistors 3110-RWR71S3301FRS70
ESS-2A 3.3K 1% RWR71S3301FR S70

ESS-2A 3.3K 1% RWR71S3301FR S70

Supplier's Site Datasheet
RES 3.3K OHM 2W 1% WW AXIAL - RWR71S3301FRS70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.3K OHM 2W 1% WW AXIAL
RWR71S3301FRS70
RES 3.3K OHM 2W 1% WW AXIAL RWR71S3301FRS70
RES 3.3Kohm 2W 1% WW AXIAL

RES 3.3Kohm 2W 1% WW AXIAL

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. ASAP Semiconductor LLC
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR71S3301FRS70-ND 3110-RWR71S3301FRS70 RWR71S3301FRS70
Product Name Through Hole Resistors Wirewound Resistors RES 3.3K OHM 2W 1% WW AXIAL
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.1 OHM 4W Resistor - 52-VMS-R100-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.1000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers