Vishay Intertechnology, Inc. RES 3.01K OHM 2W 1% WW AXIAL RWR71S3011FSB12

Description
RES 3.01Kohm 2W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 3.01Kohm 2W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.01K OHM 2W 1% WW AXIAL - RWR71S3011FSB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.01K OHM 2W 1% WW AXIAL
RWR71S3011FSB12
RES 3.01K OHM 2W 1% WW AXIAL RWR71S3011FSB12
RES 3.01Kohm 2W 1% WW AXIAL

RES 3.01Kohm 2W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR71S3011FSB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR71S3011FSB12
Wirewound Resistors 3110-RWR71S3011FSB12
ESS-2A 3.01K 1% RWR71S3011FS B12

ESS-2A 3.01K 1% RWR71S3011FS B12

Supplier's Site Datasheet
Through Hole Resistors - RWR71S3011FSB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR71S3011FSB12-ND
Through Hole Resistors RWR71S3011FSB12-ND
3.01 kOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

3.01 kOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR71S3011FSB12 3110-RWR71S3011FSB12 RWR71S3011FSB12-ND
Product Name RES 3.01K OHM 2W 1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 3010 ohms 3010 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 2 watts 2 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R241JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.1 OHM 7W Resistor - 52-SMT-R100-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.1000 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details