2.8 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
ESS-2A 2.8 1% RWR71S2R80FR RSL
RES 2.8ohm 2W 1% WW AXIAL
| DigiKey | New Yorker Electronics Co., Inc. | ASAP Semiconductor LLC | |
|---|---|---|---|
| Product Category | Resistors | Wirewound Resistors | Resistors |
| Product Number | RWR71S2R80FRRSL-ND | 3110-RWR71S2R80FRRSL | RWR71S2R80FRRSL |
| Product Name | Through Hole Resistors | Wirewound Resistors | RES 2.8 OHM 2W 1% WW AXIAL |
| Configuration | Single Resistor | ||
| Category / Application | General Use | Industrial | |
| Technology / Construction | Wirewound | ||
| Mounting / Packaging | Axial Leads; Axial | Axial Leads | |
| Resistance Range | 2.8 ohms | 2.8 ohms | 2.8 ohms |