Vishay Intertechnology, Inc. Through Hole Resistors RWR71S2R00FSB12

Description
2 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
2 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR71S2R00FSB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR71S2R00FSB12-ND
Through Hole Resistors RWR71S2R00FSB12-ND
2 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

2 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 2 OHM 2W 1% WW AXIAL - RWR71S2R00FSB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2 OHM 2W 1% WW AXIAL
RWR71S2R00FSB12
RES 2 OHM 2W 1% WW AXIAL RWR71S2R00FSB12
RES 2ohm 2W 1% WW AXIAL

RES 2ohm 2W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR71S2R00FSB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR71S2R00FSB12
Wirewound Resistors 3110-RWR71S2R00FSB12
ESS-2A 2 1% RWR71S2R00FS B12

ESS-2A 2 1% RWR71S2R00FS B12

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR71S2R00FSB12-ND RWR71S2R00FSB12 3110-RWR71S2R00FSB12
Product Name Through Hole Resistors RES 2 OHM 2W 1% WW AXIAL Wirewound Resistors
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 2 ohms 2 ohms 2 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details