Vishay Intertechnology, Inc. Wirewound Resistors RWR71S2671FSB12

Description
ESS-2A 2.67K 1% RWR71S2671FS B12
Request a Quote Datasheet
Description
ESS-2A 2.67K 1% RWR71S2671FS B12
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR71S2671FSB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR71S2671FSB12
Wirewound Resistors 3110-RWR71S2671FSB12
ESS-2A 2.67K 1% RWR71S2671FS B12

ESS-2A 2.67K 1% RWR71S2671FS B12

Supplier's Site Datasheet
Through Hole Resistors - RWR71S2671FSB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR71S2671FSB12-ND
Through Hole Resistors RWR71S2671FSB12-ND
2.67 kOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

2.67 kOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 2.67K OHM 2W 1% WW AXIAL - RWR71S2671FSB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.67K OHM 2W 1% WW AXIAL
RWR71S2671FSB12
RES 2.67K OHM 2W 1% WW AXIAL RWR71S2671FSB12
RES 2.67Kohm 2W 1% WW AXIAL

RES 2.67Kohm 2W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR71S2671FSB12 RWR71S2671FSB12-ND RWR71S2671FSB12
Product Name Wirewound Resistors Through Hole Resistors RES 2.67K OHM 2W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 2670 ohms 2670 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 5W Resistor - 52-BVS-I-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Chassis Mount Resistors - 1311291 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details