Vishay Intertechnology, Inc. Wirewound Resistors RWR71S2551FRRSL

Description
ESS-2A 2.55K 1% RWR71S2551FR RSL
Request a Quote Datasheet
Description
ESS-2A 2.55K 1% RWR71S2551FR RSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR71S2551FRRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR71S2551FRRSL
Wirewound Resistors 3110-RWR71S2551FRRSL
ESS-2A 2.55K 1% RWR71S2551FR RSL

ESS-2A 2.55K 1% RWR71S2551FR RSL

Supplier's Site Datasheet
Through Hole Resistors - RWR71S2551FRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR71S2551FRRSL-ND
Through Hole Resistors RWR71S2551FRRSL-ND
2.55 kOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

2.55 kOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 2.55K OHM 2W 1% WW AXIAL - RWR71S2551FRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.55K OHM 2W 1% WW AXIAL
RWR71S2551FRRSL
RES 2.55K OHM 2W 1% WW AXIAL RWR71S2551FRRSL
RES 2.55Kohm 2W 1% WW AXIAL

RES 2.55Kohm 2W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR71S2551FRRSL RWR71S2551FRRSL-ND RWR71S2551FRRSL
Product Name Wirewound Resistors Through Hole Resistors RES 2.55K OHM 2W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 2550 ohms 2550 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623729-5 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2.2 ohms
Tolerance 10 +/- %
View Details
3 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details