Vishay Intertechnology, Inc. Through Hole Resistors RWR71S2430FSBSL

Description
243 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
243 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR71S2430FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR71S2430FSBSL-ND
Through Hole Resistors RWR71S2430FSBSL-ND
243 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

243 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 243 OHM 2W 1% WW AXIAL - RWR71S2430FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 243 OHM 2W 1% WW AXIAL
RWR71S2430FSBSL
RES 243 OHM 2W 1% WW AXIAL RWR71S2430FSBSL
RES 243ohm 2W 1% WW AXIAL

RES 243ohm 2W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR71S2430FSBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR71S2430FSBSL
Wirewound Resistors 3110-RWR71S2430FSBSL
ESS-2A 243 1% RWR71S2430FS BSL

ESS-2A 243 1% RWR71S2430FS BSL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR71S2430FSBSL-ND RWR71S2430FSBSL 3110-RWR71S2430FSBSL
Product Name Through Hole Resistors RES 243 OHM 2W 1% WW AXIAL Wirewound Resistors
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 243 ohms 243 ohms 243 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Chassis Mount Resistors - 1445518 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 260 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/2CT52R684JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details